Microchip Technology, Inc. Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip DSPIC33EP512GM710-I/PF

Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip - 66W6877 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip
66W6877
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip 66W6877
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6877
Product Name Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6926ABT1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers