Microchip Technology, Inc. Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip DSPIC33EP512GM706-I/PT

Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip - 66W6869 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip
66W6869
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip 66W6869
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6869
Product Name Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Hex inverting Schmitt trigger - 74AHC14PW-Q100/GJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details