Microchip Technology, Inc. Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-64; Product Range Microchip DSPIC33EP512GM706-I/MR

Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-64; Product Range Microchip - 69W8659 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-64; Product Range Microchip
69W8659
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-64; Product Range Microchip 69W8659
DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-64; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 69W8659
Product Name Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BCM20741A2KFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details