The dsPIC33EPXXXGM3XX/6X
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 69W8657 |
| Product Name | Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip |
| Features | RoHS |