IC MCU 16BIT 512KB FLASH 44TQFP Product overview: DSPIC33EP512GM604-E/
Manufacturer: Microchip Technology
Win Source Part Number: 773496-DSPIC33EP512G
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 60 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 18x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: dsPIC33EP512GM604
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): dsPIC33EP512GM604-E/
Introduction Date: June 19, 2013
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 512KB FLASH 44TQFP
IC MCU 16BIT 512KB FLASH 44TQFP
IC MCU 16BIT 512KB FLASH 44TQFP
IC MCU 16BIT 512KB FLASH 44TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512GM604-E/PT | 773496-DSPIC33EP512GM604-E/PT | 536-DSPIC33EP512GM604-E/PT | DSPIC33EP512GM604-E/PT | DSPIC33EP512GM604-E/PT | DSPIC33EP512GM604-E/PT | DSPIC33EP512GM604-E/PT |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP512GM604-E/PT | IC MCU 16BIT 512KB FLASH 44TQFP | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 60 MHz | 60 MHz | |||||
| RAM | 48 KB | 512 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Serial Interface | I2C/SPI/UART |