Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Tqfp-100; Product Range Microchip DSPIC33EP512GM310T-I/PF

Description
DSC, 70MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Tqfp-100; Product Range Microchip - 98Y8778 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Tqfp-100; Product Range Microchip
98Y8778
Dsc, 70Mhz, 512Kb, Tqfp-100; Product Range Microchip 98Y8778
DSC, 70MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8778
Product Name Dsc, 70Mhz, 512Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 74AHCT125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260847-SI3069-A-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers