Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip DSPIC33EP512GM310T-I/BG

Description
DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip - 98Y8777 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip
98Y8777
Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip 98Y8777
DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8777
Product Name Dsc, 70Mhz, 512Kb, Tfbga-121; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details