IC MCU 16BIT 512KB FLSH 121TFBGA Product overview: DSPIC33EP512GM310-I/
Manufacturer: Microchip Technology
Win Source Part Number: 773493-DSPIC33EP512G
Series: dsPIC 33EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 70 MIPs
Package: 121-TFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (170K x 24)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 49x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: dsPIC33EP512GM310
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-TFBGA (10x10)
Alternative Parts (Cross-Reference): DSPIC33EP512GM310T-I
Introduction Date: June 19, 2013
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 512KB FLSH 121TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP512GM310-I/BG | 773493-DSPIC33EP512GM310-I/BG | DSPIC33EP512GM310-I/BG | DSPIC33EP512GM310-I/BG |
| Product Name | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP512GM310-I/BG | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 70 MHz | |||
| RAM | 48 KB | 512 KB | 48 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |