Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Tqfp-100; Product Range Microchip DSPIC33EP512GM310-E/PF

Description
DSC, 60MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Tqfp-100; Product Range Microchip - 66W6853 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Tqfp-100; Product Range Microchip
66W6853
Dsc, 60Mhz, 512Kb, Tqfp-100; Product Range Microchip 66W6853
DSC, 60MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6853
Product Name Dsc, 60Mhz, 512Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2436L - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 24-VFQFN Exposed Pad
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM43236BKMLGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details