Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip DSPIC33EP512GM306T-I/PT

Description
DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip - 98Y8776 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip
98Y8776
Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip 98Y8776
DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8776
Product Name Dsc, 70Mhz, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - BGM781N11E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Inverter - 74AHC3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
 - 54ACTQ245/B2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type CLCC20
View Details