Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip DSPIC33EP512GM306-E/PT

Description
DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip - 66W6849 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip
66W6849
Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip 66W6849
DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6849
Product Name Dsc, 60Mhz, 512Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM8515X-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32170-C-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers