Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP512GM306-E/MR

Description
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip - 69W8654 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
69W8654
Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip 69W8654
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 69W8654
Product Name Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details