Microchip Technology, Inc. Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-44; Product Range Microchip DSPIC33EP512GM304-I/ML

Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-44; Product Range Microchip - 66W6847 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-44; Product Range Microchip
66W6847
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-44; Product Range Microchip 66W6847
DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 512KB, 140MHZ, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6847
Product Name Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-AN985B - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Encoders, Decoders, Converters - 54185AJ/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details