Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP512GM304-E/ML

Description
DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip - 66W6843 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip
66W6843
Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip 66W6843
DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6843
Product Name Dsc, 60Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
SSOP Interface Transceiver IC - 704-74ABT240DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 863-1841-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers