Microchip Technology, Inc. Digital Signal Ctrl, 70Mhz, Qfn-44; Product Range Microchip DSPIC33EP32MC504-I/ML

Description
DIGITAL SIGNAL CTRL, 70MHZ, QFN-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, 70MHZ, QFN-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, 70Mhz, Qfn-44; Product Range Microchip - 99AC9102 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, 70Mhz, Qfn-44; Product Range Microchip
99AC9102
Digital Signal Ctrl, 70Mhz, Qfn-44; Product Range Microchip 99AC9102
DIGITAL SIGNAL CTRL, 70MHZ, QFN-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, 70MHZ, QFN-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9102
Product Name Digital Signal Ctrl, 70Mhz, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Power Switch ICs - 276961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type WLCSP; WLCSP-6-P6
Pins 6 #
View Details