Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EP32MC503-I/M5

Description
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 78AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
78AC8024
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 78AC8024
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78AC8024
Product Name Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Cable Transceivers - 1899897P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details