The dsPIC33EPXXXGP50X series includes a 16-bit Digital Signal Controller with a maximum operating frequency of 70 MHz and 32 KB of flash memory. It operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device features a high-speed PWM capability with up to three independent pairs, offering a resolution of 7.14 ns, suitable for applications such as motor control and power management. The integrated ADC supports both 10-bit and 12-bit resolutions, with a maximum sampling rate of 1.1 Msps for 10-bit and 500 ksps for 12-bit configurations. It includes multiple communication interfaces, including ECAN, I2C, SPI, and UART, facilitating versatile connectivity options. The device also supports low-power management modes and features a fail-safe clock monitor and an independent watchdog timer. With 21 I/O pins and a compact QFNS-EP package, this controller is designed for applications requiring efficient processing and advanced analog capabilities.
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 72T9296 |
| Product Name | Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip |
| Features | RoHS |