IC MCU 16BIT 32KB FLASH 48UQFN Product overview: DSPIC33EP32MC204-I/M
Manufacturer: Microchip Technology
Win Source Part Number: 1318812-DSPIC33EP32M
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: dsPIC
Speed: 70 MIPs
Standard Package: 61
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supplier Device Package: 48-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-UFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: DSPIC33EP32MC204
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 32KB FLASH 48UQFN
IC MCU 16BIT 32KB FLASH 48UQFN
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 48-UQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP32MC204-I/MV | 1318812-DSPIC33EP32MC204-I/MV | DSPIC33EP32MC204-I/MV | DSPIC33EP32MC204-I/MV | DSPIC33EP32MC204-I/MV |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/SPI/UART |