The DSPIC33EP32MC202T-I/
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: DSPIC33EP32MC202T-I/
Manufacturer: Microchip Technology
Win Source Part Number: 851889-DSPIC33EP32MC
Series: dsPIC™ 33EP
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 21
Family Name: DSPIC33EP32MC202
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33EP32MC202T-I/
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP32MC202T-I/SS | 851889-DSPIC33EP32MC202T-I/SS | DSPIC33EP32MC202T-I/SS | DSPIC33EP32MC202T-I/SS | DSPIC33EP32MC202T-I/SS |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP32MC202T-I/SS | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART |