Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP32MC202T-I/MM

Description
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 72T9274 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
72T9274
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 72T9274
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9274
Product Name Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specialized - 54LS610JD/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Features RoHS
View Details
3 suppliers
Interface - Interface - Controllers - ADM6996A1T3 - 767948-ADM6996A1T3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers