DSC, 70MHZ, 32KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 17X9031 |
| Product Name | Dsc, 70Mhz, 32Kb, Tqfp-64; Product Range Microchip |
| Features | RoHS |