Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Tqfp-44; Product Range Microchip DSPIC33EP32GS504T-I/PT

Description
DSC, 70MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Tqfp-44; Product Range Microchip - 17X9030 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Tqfp-44; Product Range Microchip
17X9030
Dsc, 70Mhz, 32Kb, Tqfp-44; Product Range Microchip 17X9030
DSC, 70MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9030
Product Name Dsc, 70Mhz, 32Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - ADM6999GA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details