Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip DSPIC33EP32GS504-I/PT

Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip - 08X6222 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip
08X6222
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip 08X6222
DSC, 16BIT, 32KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6222
Product Name Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291756P - RS Components, Ltd.
Specs
Features RoHS
View Details
Inverter - 74AHC3G04GTX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260801-SI32173-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers