Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip DSPIC33EP32GS502-I/SO

Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip - 08X6218 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip
08X6218
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip 08X6218
DSC, 16BIT, 32KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, WSOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6218
Product Name Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 2EDN7523GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-WSON-8
View Details