Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip DSPIC33EP32GS502-I/MM

Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip - 08X6217 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip
08X6217
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip 08X6217
DSC, 16BIT, 32KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, QFN-S-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6217
Product Name Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Qfn-S-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details