Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip DSPIC33EP32GS202-I/SS

Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip - 72Y0898 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip
72Y0898
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip 72Y0898
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP; No. RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip - 92X8724 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip
92X8724
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip 92X8724
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72Y0898
Product Name Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
Interface Transceiver IC - 702-SI3210-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
 - 74ABT162245ADL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers