Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip DSPIC33EP32GS202-I/SO

Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC; No. RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip - 72Y0897 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip
72Y0897
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip 72Y0897
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC; No. RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip - 92X8723 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip
92X8723
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip 92X8723
DSC, 16BIT, 32KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72Y0897
Product Name Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1787478 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 45 v
Package Type Sot-223
View Details
Inverter - 74AHCT1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers