Microchip Technology, Inc. Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip DSPIC33EP32GS202-I/MX

Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN; No. RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip - 72Y0896 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
72Y0896
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip 72Y0896
DSC, 16BIT, 32KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN; No. RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN; No. RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip - 25Y3631 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
25Y3631
Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip 25Y3631
DSC, 16BIT, 32KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes

DSC, 16BIT, 32KB, 140MHZ, 3.6V, UQFN-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72Y0896
Product Name Dsc, 16Bit, 32Kb, 140Mhz, 3.6V, Uqfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 710-CY7B933-400JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details