Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP32GP504-I/MV

Description
DSC, 70MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip - 78X4907 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
78X4907
Dsc, 70Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip 78X4907
DSC, 70MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4907
Product Name Dsc, 70Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54220LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details