Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP32GP504-E/MV

Description
DSC, 60MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip - 78X4906 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
78X4906
Dsc, 60Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip 78X4906
DSC, 60MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4906
Product Name Dsc, 60Mhz, 32Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8130-CL - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details