Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Ssop-28; Product Range Microchip DSPIC33EP32GP502T-I/SS

Description
DSC, 70MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Ssop-28; Product Range Microchip - 45W2269 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Ssop-28; Product Range Microchip
45W2269
Dsc, 70Mhz, 32Kb, Ssop-28; Product Range Microchip 45W2269
DSC, 70MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45W2269
Product Name Dsc, 70Mhz, 32Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-BCM56680B1KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
SSOP Interface Transceiver IC - 704-74ABT240DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers