Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Spdip-28; Product Range Microchip DSPIC33EP32GP502-I/SP

Description
DSC, 70MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Spdip-28; Product Range Microchip - 72T9246 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Spdip-28; Product Range Microchip
72T9246
Dsc, 70Mhz, 32Kb, Spdip-28; Product Range Microchip 72T9246
DSC, 70MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9246
Product Name Dsc, 70Mhz, 32Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details