IC MCU 16BIT 32KB FLASH 28SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SPDIP
IC MCU 16BIT 32KB FLASH 28SPDIP
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP32GP502-I/SP | DSPIC33EP32GP502-I/SP | DSPIC33EP32GP502-I/SP | DSPIC33EP32GP502-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |