Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip DSPIC33EP32GP502-E/SO

Description
DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip - 72T9239 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip
72T9239
Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip 72T9239
DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9239
Product Name Dsc, 60Mhz, 32Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lighting, Ballast Controllers - BTS712204ESAXUMA1CT-ND - DigiKey
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 6V ~ 18V
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Quad buffer; 3-state - 74ABT125BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers