Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP32GP502-E/MM

Description
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 72T9238 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
72T9238
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 72T9238
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9238
Product Name Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3205-D-GS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SOIC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details