The DSPIC33EP256MU814T-I
IC MCU 16BIT 256KB FLASH 144TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
IC MCU 16BIT 256KB FLASH 144TQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33EP256MU814T-I/PH | DSPIC33EP256MU814T-I/PH | DSPIC33EP256MU814T-I/PH |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 12 KB | 12 KB | |
| ROM Type | Flash; FLASH |