The DSPIC33EP256MU814-I/
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: DSPIC33EP256MU814-I/
Manufacturer: Microchip Technology
Win Source Part Number: 869747-DSPIC33EP256M
Series: dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
Core Processor: dsPIC
Speed: 60 MIPs
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33EP256MU814
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 256KB FLASH 144TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
IC MCU 16BIT 256KB FLASH 144TQFP
IC MCU 16BIT 256KB FLASH 144TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256MU814-I/PH | 869747-DSPIC33EP256MU814-I/PH | DSPIC33EP256MU814-I/PH | DSPIC33EP256MU814-I/PH | DSPIC33EP256MU814-I/PH | DSPIC33EP256MU814-I/PH |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP256MU814-I/PH | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | |||||
| RAM | 12 KB | 256 KB | 12 KB | 12 KB | 12 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART/USB |