Microchip Technology, Inc. Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 100-Tqfp; Product Range Microchip DSPIC33EP256MU810-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:280KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:280KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 100-Tqfp; Product Range Microchip - 65R5396 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 100-Tqfp; Product Range Microchip
65R5396
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 100-Tqfp; Product Range Microchip 65R5396
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:280KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 100-TQFP; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:280KB; No. of I/O s:83I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65R5396
Product Name Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 100-Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580761P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Quad buffer/line driver; 3-state - 74ALVC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
 - 54152ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details