Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip DSPIC33EP256MU810-I/PF

Description
DSC, 16BIT, 256KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:256KB; No. of I/O s:83I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:256KB; No. of I/O s:83I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip - 65R5395 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip
65R5395
Dsc, 16Bit, 256Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip 65R5395
DSC, 16BIT, 256KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:256KB; No. of I/O s:83I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 256KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:256KB; No. of I/O s:83I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65R5395
Product Name Dsc, 16Bit, 256Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 2914DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface - Interface - Controllers - ADM6999GA2T1 - 140473-ADM6999GA2T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers