Microchip Technology, Inc. Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 64-Tqfp; Product Range Microchip DSPIC33EP256MU806-I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 64-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 64-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 64-Tqfp; Product Range Microchip - 65R5390 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 64-Tqfp; Product Range Microchip
65R5390
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 64-Tqfp; Product Range Microchip 65R5390
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 64-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 256KB, 60MIPS, 64-TQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:51I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65R5390
Product Name Digital Signal Controller-Dsc, Dspic33, 16 Bit, 256Kb, 60Mips, 64-Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
 - 54F573FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details