Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 280Kb, 60Mhz, Tqfp; Product Range Microchip DSPIC33EP256MU806-E/PT

Description
DSC, AEC-Q100, 16BIT, 280KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:280KB; No. of I/O's:51I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 280KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:280KB; No. of I/O's:51I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 280Kb, 60Mhz, Tqfp; Product Range Microchip - 44AC2344 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 280Kb, 60Mhz, Tqfp; Product Range Microchip
44AC2344
Dsc, Aec-Q100, 16Bit, 280Kb, 60Mhz, Tqfp; Product Range Microchip 44AC2344
DSC, AEC-Q100, 16BIT, 280KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:280KB; No. of I/O's:51I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 280KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:280KB; No. of I/O's:51I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 44AC2344
Product Name Dsc, Aec-Q100, 16Bit, 280Kb, 60Mhz, Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907205P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details