The dsPIC33EPXXXGP50X series, specifically the part number 66T8046, is a 16-bit digital signal controller (DSC) operating at a core frequency of 70 MHz. It features 256 KB of flash memory and supports a wide range of embedded interfaces, including ECAN, I2C, SPI, and UART. The device operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. This DSC is designed for applications requiring high-speed processing and advanced analog capabilities, including integrated high-speed PWM, ADC modules with configurable resolutions, and multiple timers. It also includes low-power management modes, making it suitable for energy-sensitive applications. The TQFP-64 package provides 64 pins, allowing for a significant number of I/O connections, which can be beneficial for complex designs. Engineers considering this product should evaluate its performance specifications and features against their project requirements to determine its suitability.
DSC, 70MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 66T8046 |
| Product Name | Dsc, 70Mhz, 256Kb, Tqfp-64; Product Range Microchip |
| Features | RoHS |