Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Vtla-44; Product Range Microchip DSPIC33EP256MC504-I/TL

Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, VTLA-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, VTLA-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Vtla-44; Product Range Microchip - 66T8035 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Vtla-44; Product Range Microchip
66T8035
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Vtla-44; Product Range Microchip 66T8035
DSC, 16BIT, 256KB, 70MIPS, 3.6V, VTLA-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, VTLA-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8035
Product Name Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Vtla-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
5V Interface Transceiver IC - 710-CY7B933-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details