Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip DSPIC33EP256MC504-I/PT

Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip - 66T8034 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip
66T8034
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip 66T8034
DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8034
Product Name Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-T-1 - 087764-ADM7001X-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-48-1
View Details
5 suppliers
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details