Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP256MC504-E/MV

Description
DSC, 60MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip - 78X4901 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
78X4901
Dsc, 60Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip 78X4901
DSC, 60MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, UQFN-EP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4901
Product Name Dsc, 60Mhz, 256Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details