Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip DSPIC33EP256MC502-E/SO

Description
DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip - 66T8020 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip
66T8020
Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip 66T8020
DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8020
Product Name Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996LX-AA-T1 - 077616-ADM6996LX-AA-T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3019-F-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers