Microchip Technology, Inc. Microcontrollers DSPIC33EP256MC502-E/SO

Description
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
Description
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EP256MC502-E/SO is a 16-bit microcontroller featuring 256 KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It supports a temperature range from -40°C to +125°C, making it suitable for various industrial applications. The device is capable of executing instructions at speeds up to 70 MIPS, with a core architecture designed for efficient code execution in both C and assembly languages. This microcontroller includes advanced features such as high-speed PWM with a resolution of 7.14 ns, making it ideal for motor control and power conversion applications. It also integrates a 10-bit ADC capable of 1.1 Msps, with multiple analog inputs and programmable references. The device supports various communication interfaces, including UART, SPI, I²C, and CAN, facilitating connectivity in complex systems. Power management features include low-power modes and a typical dynamic current of 0.6 mA/MHz, which enhances energy efficiency. The dsPIC33EP256MC502-E/SO is designed with safety in mind, meeting AEC-Q100 Grade 1 and Grade 0 qualifications, making it suitable for automotive applications. Overall, this microcontroller offers a robust set of features for engineers looking to implement reliable and efficient embedded solutions.

Datasheet Summary
Powered by GS/AI

The dsPIC33EP256MC502-E/SO is a 16-bit microcontroller featuring 256 KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It supports a temperature range from -40°C to +125°C, making it suitable for various industrial applications. The device is capable of executing instructions at speeds up to 70 MIPS, with a core architecture designed for efficient code execution in both C and assembly languages. This microcontroller includes advanced features such as high-speed PWM with a resolution of 7.14 ns, making it ideal for motor control and power conversion applications. It also integrates a 10-bit ADC capable of 1.1 Msps, with multiple analog inputs and programmable references. The device supports various communication interfaces, including UART, SPI, I²C, and CAN, facilitating connectivity in complex systems. Power management features include low-power modes and a typical dynamic current of 0.6 mA/MHz, which enhances energy efficiency. The dsPIC33EP256MC502-E/SO is designed with safety in mind, meeting AEC-Q100 Grade 1 and Grade 0 qualifications, making it suitable for automotive applications. Overall, this microcontroller offers a robust set of features for engineers looking to implement reliable and efficient embedded solutions.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSPIC33EP256MC502-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EP256MC502-E/SO
Microcontrollers DSPIC33EP256MC502-E/SO
dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SOIC

dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EP256MC502-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EP256MC502-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EP256MC502-E/SO
IC MCU 16BIT 256KB FLASH 28SOIC

IC MCU 16BIT 256KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - DSPIC33EP256MC502-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EP256MC502-E/SO
Embedded - Microcontrollers DSPIC33EP256MC502-E/SO
IC MCU 16BIT 256KB FLASH 28SOIC

IC MCU 16BIT 256KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33EP256MC502-E/SO DSPIC33EP256MC502-E/SO DSPIC33EP256MC502-E/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete
RAM 16 KB 16 KB
I/O Ports 21
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details