IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33EP256MC206T-I
Manufacturer: Microchip Technology
Win Source Part Number: 851953-DSPIC33EP256M
Series: dsPIC™ 33EP
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 53
Family Name: DSPIC33EP256MC206
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 256KB FLASH 64TQFP
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
MCU 16-bit dsPIC33E dsPIC Harvard 256KB Flash 3.3V 64-Pin TQFP T/R
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP256MC206T-I/PT | 851953-DSPIC33EP256MC206T-I/PT | DSPIC33EP256MC206T-I/PT | DSPIC33EP256MC206T-I/PT | 536-DSPIC33EP256MC206T-I/PT | DSPIC33EP256MC206T-I/PT | DSPIC33EP256MC206T-I/PT |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP256MC206T-I/PT | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | MCU 16-bit dsPIC33E dsPIC Harvard 256KB Flash 3.3V 64-Pin TQFP T/R | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | 3.3 volts | 3 to 3.6 volts | |||
| Serial Interface | I2C/SPI/UART | I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART |