Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip DSPIC33EP256MC204-E/PT

Description
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip - 66T8005 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip
66T8005
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip 66T8005
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8005
Product Name Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625823 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
 - 74ABT162245ADGG:11 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT362
View Details
2 suppliers
Interface Transceiver IC - 702-SI32170-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
4 suppliers