Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip DSPIC33EP256MC202-I/SS

Description
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip - 45W2254 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip
45W2254
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip 45W2254
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes

DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45W2254
Product Name Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details